Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA E-Line (TO-92 compatible)
IC VREF SHUNT 1% E-LINE
IC VREF SHUNT 1% E-LINE
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR40401R41STOA-ND | ZR40401R41STOA | ZR40401R41STOA |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; E-Line-3 | Other; E-Line-3 | |
| TC | 100 ppm/C | ||
| Accuracy | 1 % |