Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
DIODES INCORPORATED
ZR40401N850TA -- PMIC - VOLTAGE REFERENCE
DIODES Incorporated
PMIC - Voltage Reference
ZR40401N850TA
Description
IC VREF SHUNT PREC 5V 8-SOP
Lingto Electronic Limited
Done
Datasheet
Description
IC VREF SHUNT PREC 5V 8-SOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZR40401N850TA
PMIC - Voltage Reference
ZR40401N850TA
IC VREF SHUNT PREC 5V 8-SOP
IC VREF SHUNT PREC 5V 8-SOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Voltage Reference Chips
Product Number
ZR40401N850TA
Product Name
PMIC - Voltage Reference
Type
Shunt / Zener
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Analog
MTLM136AQH-2.5
Specs
V
REF
2.5 volts
View Details
Texas Instruments
LM336-5.0 5.0V Reference Diode
LM336BM-5.0/NOPB
Specs
V
REF
Type
Programmable
Package Type
Other; SOIC,TO-92
V
REF
5 volts
View Details
11
suppliers
Rochester Electronics
PMIC - Voltage Reference
ADR380ART-R2
View Details
Renesas Electronics Corporation
Voltage Reference
ISL21009CFB841Z
Specs
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
T
C
5 ppm/C
View Details
5
suppliers