DIODES Incorporated Voltage Reference ZR40401F50TA

Description
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZR40401F50TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZR40401F50TR-ND
Voltage Reference ZR40401F50TR-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZR40401F50CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZR40401F50CT-ND
Voltage Reference ZR40401F50CT-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZR40401F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZR40401F50DKR-ND
Voltage Reference ZR40401F50DKR-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZR40401F50TA
SOT23 Precision Voltage Reference IC 693-ZR40401F50TA
IC VREF SHUNT 1% SOT23 Product overview: ZR40401F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401F50TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23 Product overview: ZR40401F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401F50TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZR40401F50TA - 036781-ZR40401F50TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZR40401F50TA
036781-ZR40401F50TA
PMIC - PMIC - Voltage Reference - ZR40401F50TA 036781-ZR40401F50TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036781-ZR40401F50TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 105μVrms Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036781-ZR40401F50TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 105μVrms
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ZR40401F50TA
Voltage References ZR40401F50TA
Voltage References 1% 4.096V

Voltage References 1% 4.096V

Buy Now Datasheet
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6127 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc.
76AH6127
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. 76AH6127
VOLT REF, SHUNT, 5V, -55 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 5V, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - ZR40401F50TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZR40401F50TA
PMIC - Voltage Reference ZR40401F50TA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZR40401F50TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZR40401F50TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZR40401F50TA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZR40401F50TR-ND 693-ZR40401F50TA 036781-ZR40401F50TA ZR40401F50TA 76AH6127 ZR40401F50TA ZR40401F50TA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZR40401F50TA Voltage References Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385BZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Reference - 8503003YC - Lingto Electronic Limited
Specs
IQ 17 mA
View Details
Precision Voltage Reference IC - 693-ISL21009DFB850Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers