Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3
IC VREF SHUNT 1% SOT23 Product overview: ZR40401F41TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401F41TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036780-ZR40401F41TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 4.096V SOT23
Voltage References 1% 4.096V
IC VREF SHUNT 1% SOT23
Voltage Reference, Precision Micropower, Shunt - Fixed, ZR4040 Series, 4.096V, SOT-23-3 RoHS Compliant: Yes
IC VREF SHUNT 1% SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR40401F41TR-ND | 693-ZR40401F41TA | 036780-ZR40401F41TA | 233-ZR40401F41TA | ZR40401F41TA | ZR40401F41TA | 98K4044 | ZR40401F41TA |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZR40401F41TA | IC VREF SHUNT 4.096V SOT23 | Voltage References | PMIC - Voltage Reference | Voltage Reference, Precision Micropower, Shunt Fixed, Zr4040 Series, 4.096V, Sot-23-3 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C | ||||
| Accuracy | 1 % | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |