Manufacturer: Diodes Incorporated
Win Source Part Number: 004810-ZR40401F25TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 45μVrms
Current - Cathode: 60μA
Family Name: ZR4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): SPX4040M-L-2.5/TR; SPX4040M-2.5; SPX4040M-L-2.5;
Introduction Date: June 03, 1998
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 1% SOT23 Product overview: ZR40401F25TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401F25TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
VOLT REF, SHUNT, 2.5V, -40 TO 85DEG C ROHS COMPLIANT: YES
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 004810-ZR40401F25TA | 693-ZR40401F25TA | ZR40401F25CT-ND | 76AH6126 | ZR40401F25TA | ZR40401F25TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZR40401F25TA | SOT23 Precision Voltage Reference IC | Voltage Reference | Volt Ref, Shunt, 2.5V, -40 To 85Deg C Rohs Compliant Diodes Inc. | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Last Shipments; Last Time Buy | ||||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |