Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92
IC VREF SHUNT 0.5% TO92
IC VREF SHUNT 0.5% TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR404005R25-ND | ZR404005R25 | ZR404005R25 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| TC | 100 ppm/C |