Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3
IC VREF SHUNT 3% SOT23
IC VREF SHUNT 3% SOT23
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR285F03TC-ND | ZR285F03TC | ZR285F03TC |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 90 ppm/C | ||
| Accuracy | 3 % |