DIODES Incorporated PMIC - PMIC - Voltage Reference - ZR2431F01TA ZR2431F01TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057826-ZR2431F01TA Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 52ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 25mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057826-ZR2431F01TA Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 52ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 25mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZR2431F01TA - 057826-ZR2431F01TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZR2431F01TA
057826-ZR2431F01TA
PMIC - PMIC - Voltage Reference - ZR2431F01TA 057826-ZR2431F01TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057826-ZR2431F01TA Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 52ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 25mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 057826-ZR2431F01TA
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 52ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 25mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-ZR2431F01TA
SOT-23 Precision Voltage Reference IC 693-ZR2431F01TA
IC VREF SHUNT PREC ADJ SOT-23 Product overview: ZR2431F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR2431F01TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT PREC ADJ SOT-23 Product overview: ZR2431F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR2431F01TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZR2431F01TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZR2431F01TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZR2431F01TA
IC VREF SHUNT PREC ADJ SOT-23

IC VREF SHUNT PREC ADJ SOT-23

Supplier's Site
PMIC - Voltage Reference - ZR2431F01TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZR2431F01TA
PMIC - Voltage Reference ZR2431F01TA
IC VREF SHUNT PREC ADJ SOT-23

IC VREF SHUNT PREC ADJ SOT-23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 057826-ZR2431F01TA 693-ZR2431F01TA ZR2431F01TA ZR2431F01TA
Product Name PMIC - PMIC - Voltage Reference - ZR2431F01TA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; Cut Tape (CT) Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML 2.5V Reference Diode - LM136AH-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
3 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Voltage Reference - X60008BIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers