DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG3211 ZNBG3211

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214709-ZNBG3211 Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214709-ZNBG3211 Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG3211 - 214709-ZNBG3211 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG3211
214709-ZNBG3211
PMIC - PMIC - Power Management - Specialized - ZNBG3211 214709-ZNBG3211
Manufacturer: Diodes Incorporated Win Source Part Number: 214709-ZNBG3211 Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214709-ZNBG3211
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 214709-ZNBG3211
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG3211
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7514483P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details