DIODES Incorporated 5.6V 500MW Zener Diode ZMM5232B-7

Description
DIODE ZENER 5.6V 500MW MINI MELF Product overview: ZMM5232B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5232B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 500MW MINI MELF Product overview: ZMM5232B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5232B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 500MW Zener Diode - 287-ZMM5232B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500MW Zener Diode
287-ZMM5232B-7
5.6V 500MW Zener Diode 287-ZMM5232B-7
DIODE ZENER 5.6V 500MW MINI MELF Product overview: ZMM5232B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5232B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 500MW MINI MELF Product overview: ZMM5232B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5232B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMM5232BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5232BDITR-ND
Single Zener Diodes ZMM5232BDITR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount Mini MELF

Zener Diode 5.6V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5232B-7 - 096119-ZMM5232B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5232B-7
096119-ZMM5232B-7
Diodes - Zener - Single - ZMM5232B-7 096119-ZMM5232B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 096119-ZMM5232B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 096119-ZMM5232B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - ZMM5232B-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZMM5232B-7
Single Zener Diodes ZMM5232B-7
DIODE ZENER 5.6V 500MW MINI MELF

DIODE ZENER 5.6V 500MW MINI MELF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5232B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5232B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5232B-7
DIODE ZENER 5.6V 500MW MINI MELF

DIODE ZENER 5.6V 500MW MINI MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZMM5232B-7 ZMM5232BDITR-ND 096119-ZMM5232B-7 ZMM5232B-7 ZMM5232B-7
Product Name 5.6V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - ZMM5232B-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; Mini MELF MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MELF; Mini MELF
RoHS Compliant RoHS
ZZT 11 ohms 11 ohms 11 ohms 11 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data