DIODES Incorporated Single Zener Diodes ZMM5228B-7

Description
Zener Diode 3.9V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 3.9V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5228BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5228BDITR-ND
Single Zener Diodes ZMM5228BDITR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount Mini MELF

Zener Diode 3.9V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5228B-7 - 114437-ZMM5228B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5228B-7
114437-ZMM5228B-7
Diodes - Zener - Single - ZMM5228B-7 114437-ZMM5228B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114437-ZMM5228B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114437-ZMM5228B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5228B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5228B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5228B-7
DIODE ZENER 3.9V 500MW MINI MELF

DIODE ZENER 3.9V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number ZMM5228BDITR-ND 114437-ZMM5228B-7 ZMM5228B-7
Product Name Single Zener Diodes Diodes - Zener - Single - ZMM5228B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers