DIODES Incorporated RF Misc ICs and Modules - ZLNB253N8 ZLNB253N8

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057816-ZLNB253N8 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 8-SOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057816-ZLNB253N8 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 8-SOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB253N8 - 057816-ZLNB253N8 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB253N8
057816-ZLNB253N8
RF Misc ICs and Modules - ZLNB253N8 057816-ZLNB253N8
Manufacturer: Diodes Incorporated Win Source Part Number: 057816-ZLNB253N8 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 8-SOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057816-ZLNB253N8
Packaging: Reel - TR
RF Type: LNB, DiSEqC , STBs
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOP
Purpose: Multiplex Controller
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 057816-ZLNB253N8
Product Name RF Misc ICs and Modules - ZLNB253N8
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details