Manufacturer: Diodes Incorporated
Win Source Part Number: 800378-ZLNB2006Q20TC
Packaging: Reel package
Package: 20-SSOP (0.154", 3.90mm Width)
Function: Multiplex Controller
RF Type: LNB, DiSEqC , STBs
Part Status: Obsolete(EOL)
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Manufacturer Package: 20-QSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 800378-ZLNB2006Q20TC |
| Product Name | RF Misc ICs and Modules - ZLNB2006Q20TC |