DIODES Incorporated RF Misc ICs and Modules - ZLNB2000Q16TC ZLNB2000Q16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800376-ZLNB2000Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800376-ZLNB2000Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB2000Q16TC - 800376-ZLNB2000Q16TC - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB2000Q16TC
800376-ZLNB2000Q16TC
RF Misc ICs and Modules - ZLNB2000Q16TC 800376-ZLNB2000Q16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 800376-ZLNB2000Q16TC Packaging: Reel package Package: 16-SSOP (0.154", 3.90mm Width) Function: Multiplex Controller RF Type: LNB, DiSEqC , STBs Part Status: Obsolete(EOL) Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 800376-ZLNB2000Q16TC
Packaging: Reel package
Package: 16-SSOP (0.154", 3.90mm Width)
Function: Multiplex Controller
RF Type: LNB, DiSEqC , STBs
Part Status: Obsolete(EOL)
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Manufacturer Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 800376-ZLNB2000Q16TC
Product Name RF Misc ICs and Modules - ZLNB2000Q16TC
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details