Manufacturer: Diodes Incorporated
Win Source Part Number: 036721-ZHT431F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 67ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% SOT23 Product overview: ZHT431F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431F01TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
Voltage References High Temp 431 Prog
Voltage Reference, Precision, Shunt - Adjustable, ZHT431 Series, 2.5V to 20V, SOT-23-3 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 036721-ZHT431F01TA | 693-ZHT431F01TA | ZHT431F01CT-ND | ZHT431F01TA | ZHT431F01TA | ZHT431F01TA | 59M3701 |
| Product Name | PMIC - PMIC - Voltage Reference - ZHT431F01TA | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, Precision, Shunt Adjustable, Zht431 Series, 2.5V To 20V, Sot-23-3 Rohs Compliant Diodes Inc. |
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 67 ppm/C | 67 ppm/C | 67 ppm/C | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |