Shunt Voltage Reference IC Adjustable 2.5V 20VV ±2% 100mA TO-92
IC VREF SHUNT ADJ 2% TO92
IC VREF SHUNT ADJ 2% TO92
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZHT431C02STOB-ND | ZHT431C02STOB | ZHT431C02STOB |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | |
| TC | 67 ppm/C |