DIODE SCHOTTKY 40V 1A SOT23-3 3K Product overview: ZHCS500QTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS500QTA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOT23-3
DIODE SCHOTTKY 40V 1A SOT23-3 3K
DIODE SCHOTTKY 40V 1A SOT23-3
Win Source Part Number: 1106249-ZHCS500QTA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 500 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 40 µA @ 30 V
Capacitance @ Vr, F: 20pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-ZHCS500QTATR
DIODE SCHOTTKY 40V 1A SOT23-3 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-ZHCS500QTA | 31-ZHCS500QTATR-ND | 1106249-ZHCS500QTA | ZHCS500QTA |
| Product Name | Schottky 40V 1A SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |