Nexperia B.V. Dual high-voltage switching diodes BAV23A,215

Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote
Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual high-voltage switching diodes in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 250 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF.

Datasheet Summary
Powered by GS/AI

Dual high-voltage switching diodes in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 250 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF.

Suppliers

Company
Product
Description
Supplier Links
Dual high-voltage switching diodes - BAV23A,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-voltage switching diodes
BAV23A,215
Dual high-voltage switching diodes BAV23A,215
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching

Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
Supplier's Site Datasheet
 - BAV23A,215 - Rochester Electronics
Newburyport, MA, United States
Dual high-voltage switching diodes

Dual high-voltage switching diodes

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV23A,215 - 818796-BAV23A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23A,215
818796-BAV23A,215
Diodes, Rectifiers - Arrays - BAV23A,215 818796-BAV23A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 818796-BAV23A,215 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 818796-BAV23A,215
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Diode and Rectifier
286-BAV23A,215
Dual Diode and Rectifier 286-BAV23A,215
BAV23 series - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23A,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A,215 can be used for catalog matching and distributor lookup.

BAV23 series - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23A,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-6179-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6179-1-ND
Diode Arrays 1727-6179-1-ND
Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6179-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6179-6-ND
Diode Arrays 1727-6179-6-ND
Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6179-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6179-2-ND
Diode Arrays 1727-6179-2-ND
Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV23A,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23A,215
Diode Arrays BAV23A,215
DIODE ARRAY GP 200V 225MA SOT23

DIODE ARRAY GP 200V 225MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23A,215
Discrete Semiconductor Products - Diodes - Rectifiers BAV23A,215
DIODE ARR GP 200V 225MA TO236AB

DIODE ARR GP 200V 225MA TO236AB

Supplier's Site
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia - 93X3854 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia
93X3854
Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia 93X3854
DIODE, SMALL SIGNAL, 250V, TO-236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, TO-236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:125mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number BAV23A,215 BAV23A,215 818796-BAV23A,215 286-BAV23A,215 1727-6179-1-ND BAV23A,215 BAV23A,215 93X3854
Product Name Dual high-voltage switching diodes Diodes, Rectifiers - Arrays - BAV23A,215 Dual Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 250V, To-236Ab; Diode Configuration Nexperia
Diode Applications Switching; High Voltage Switching
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts
IF 225 mA 125 mA
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data