DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003V12T16-13 ULN2003V12T16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 798803-ULN2003V12T16 -13 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 16V (Maximum) Family Name: ULN2003V12 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003V12S16-13 ; ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 798803-ULN2003V12T16 -13 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 16V (Maximum) Family Name: ULN2003V12 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003V12S16-13 ; ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULN2003V12T16-13 is a multi-channel sink driver designed for driving inductive loads such as relays and stepping motors. It features seven low output impedance channels, allowing for efficient power dissipation, particularly when driving 12V relay coils, where it dissipates significantly less power compared to its predecessor, the ULN2003A. The device supports input logic levels from 3.3V to 5V, making it compatible with a variety of microcontrollers and logic interfaces. Each output includes an internal free-wheeling diode for inductive kick-back protection, enhancing reliability in noisy environments. The ULN2003V12T16-13 can handle up to 1.0A of load current when channels are paralleled, and it incorporates input pull-down resistors that facilitate tri-stating of the input driver. The device is available in a 16-pin TSSOP package and is fully RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The ULN2003V12T16-13 is a multi-channel sink driver designed for driving inductive loads such as relays and stepping motors. It features seven low output impedance channels, allowing for efficient power dissipation, particularly when driving 12V relay coils, where it dissipates significantly less power compared to its predecessor, the ULN2003A. The device supports input logic levels from 3.3V to 5V, making it compatible with a variety of microcontrollers and logic interfaces. Each output includes an internal free-wheeling diode for inductive kick-back protection, enhancing reliability in noisy environments. The ULN2003V12T16-13 can handle up to 1.0A of load current when channels are paralleled, and it incorporates input pull-down resistors that facilitate tri-stating of the input driver. The device is available in a 16-pin TSSOP package and is fully RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003V12T16-13
ULN2003V12T16-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003V12T16-13 ULN2003V12T16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 798803-ULN2003V12T16 -13 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Output Configuration: Low Side Voltage - Load: 16V (Maximum) Family Name: ULN2003V12 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 140mA Alternative Parts (Cross-Reference): ULN2003V12S16-13 ; ECCN: EAR99 Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 798803-ULN2003V12T16-13
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Output Configuration: Low Side
Voltage - Load: 16V (Maximum)
Family Name: ULN2003V12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Current - Output (Maximum): 140mA
Alternative Parts (Cross-Reference): ULN2003V12S16-13 ;
ECCN: EAR99
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003V12T16-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003V12T16-13
PMIC - Power Distribution Switches, Load Drivers ULN2003V12T16-13
IC PWR RELAY N-CHAN 1:1 16TSSOP

IC PWR RELAY N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003V12T16-13 ULN2003V12T16-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003V12T16-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 16V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details