Power Switch/Driver 1:1 NPN 700mA U-DFN3030-10
Gate Drivers 7 Darlington Array 500mA 50V High Volt
IC PWR RELAY N-CHAN U-DFN3030-10
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ULN2003F12FN-7 | ULN2003F12FN-7 | ULN2003F12FN-7 |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 4; 4 | ||
| Output Configuration | Inverting | ||
| Output Current | 0.7000 amps |