DIODES Incorporated IC PWR RELAY 7NPN 1:1 16DIP ULN2003AD16-U

Description
IC PWR RELAY 7NPN 1:1 16DIP
Description
IC PWR RELAY 7NPN 1:1 16DIP

Suppliers

Company
Product
Description
Supplier Links
IC PWR RELAY 7NPN 1:1 16DIP - 233-ULN2003AD16-U - Utmel Electronic Limited
Hong Kong, China
IC PWR RELAY 7NPN 1:1 16DIP
233-ULN2003AD16-U
IC PWR RELAY 7NPN 1:1 16DIP 233-ULN2003AD16-U
IC PWR RELAY 7NPN 1:1 16DIP

IC PWR RELAY 7NPN 1:1 16DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 233-ULN2003AD16-U
Product Name IC PWR RELAY 7NPN 1:1 16DIP
Package Type DIP; Other; 16-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM25066IA System Power Management and Protection IC with PMBus - LM25066IAPSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Intel PMBus Compliant,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details