DIODES Incorporated Voltage Reference TLV431AE5TA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431AE5TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AE5TADIDKR-ND
Voltage Reference TLV431AE5TADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Buy Now Datasheet
Voltage Reference - TLV431AE5TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AE5TADITR-ND
Voltage Reference TLV431AE5TADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Buy Now Datasheet
Voltage Reference - TLV431AE5TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AE5TADICT-ND
Voltage Reference TLV431AE5TADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431AE5TA
Precision Voltage Reference IC 693-TLV431AE5TA
IC VREF SHUNT ADJ 1% SOT25 Product overview: TLV431AE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AE5TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT25 Product overview: TLV431AE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AE5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431AE5TA - 033075-TLV431AE5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AE5TA
033075-TLV431AE5TA
PMIC - PMIC - Voltage Reference - TLV431AE5TA 033075-TLV431AE5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 033075-TLV431AE5TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-25-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 033075-TLV431AE5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-25-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. - 55T7344 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc.
55T7344
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. 55T7344
Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-25-5 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-25-5 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431AE5TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431AE5TA
PMIC - Voltage Reference TLV431AE5TA
IC VREF SHUNT ADJ 1% SOT25

IC VREF SHUNT ADJ 1% SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431AE5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431AE5TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431AE5TA
IC VREF SHUNT ADJ 1% SOT25

IC VREF SHUNT ADJ 1% SOT25

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431AE5TADIDKR-ND 693-TLV431AE5TA 033075-TLV431AE5TA 55T7344 TLV431AE5TA TLV431AE5TA
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431AE5TA Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-25-5 Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25-5 Other; SC-74A, SOT-753
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details