DIODES Incorporated TVS - TVS - Thyristors - TB1100L-13 TB1100L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021331-TB1100L-13 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 130V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021331-TB1100L-13 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 130V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TB1100L-13 - 1021331-TB1100L-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TB1100L-13
1021331-TB1100L-13
TVS - TVS - Thyristors - TB1100L-13 1021331-TB1100L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1021331-TB1100L-13 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 130V Voltage - On State: 3.5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021331-TB1100L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 60pF
Number of Elements: 1
Voltage - Off State: 90V
Voltage - Breakover: 130V
Voltage - On State: 3.5V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1021331-TB1100L-13
Product Name TVS - TVS - Thyristors - TB1100L-13
VDRM 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details