DIODES Incorporated Single Bipolar Transistors SXTA42TA

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SXTA42TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SXTA42TR-ND
Single Bipolar Transistors SXTA42TR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - SXTA42DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SXTA42DKR-ND
Single Bipolar Transistors SXTA42DKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - SXTA42CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SXTA42CT-ND
Single Bipolar Transistors SXTA42CT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
300V 0.5A SOT89 Bipolar Transistor
276-SXTA42TA
300V 0.5A SOT89 Bipolar Transistor 276-SXTA42TA
TRANS NPN 300V 0.5A SOT89-3 Product overview: SXTA42TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SXTA42TA can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A SOT89-3 Product overview: SXTA42TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SXTA42TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SXTA42TA - 031634-SXTA42TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SXTA42TA
031634-SXTA42TA
TRANSISTORS - Transistors (BJT) - Single - SXTA42TA 031634-SXTA42TA
Manufacturer: Diodes Incorporated Win Source Part Number: 031634-SXTA42TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: SXTA42 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): CXTA42 Lead Free; CXTA42 TR; CXTA42; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 031634-SXTA42TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: SXTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): CXTA42 Lead Free; CXTA42 TR; CXTA42;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - SXTA42TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SXTA42TA
Single Bipolar Transistors SXTA42TA
TRANS NPN 300V 0.5A SOT89-3

TRANS NPN 300V 0.5A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SXTA42TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SXTA42TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SXTA42TA
TRANS NPN 300V 0.5A SOT89-3

TRANS NPN 300V 0.5A SOT89-3

Supplier's Site
Trans, Npn, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 29AK8300 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
29AK8300
Trans, Npn, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. 29AK8300
TRANS, NPN, 300V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 300V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number SXTA42TR-ND 276-SXTA42TA 031634-SXTA42TA SXTA42TA SXTA42TA 29AK8300
Product Name Single Bipolar Transistors 300V 0.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SXTA42TA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 300V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data