The Win Source Electronics part number 1284927-SXF000005 is a 3.3V CMOS low-jitter high-frequency crystal oscillator designed for high-speed applications. It operates within a frequency range of 100 to 160 MHz and features less than 1 ps RMS jitter, ensuring excellent signal integrity. The oscillator has a frequency stability of ±50 ppm and is suitable for both commercial and industrial temperature ranges, with operating temperatures from -40°C to +85°C. This oscillator is packaged in a compact 7.0 x 5.0 mm ceramic SMD format and is compatible with LVCMOS/LVTTL logic levels. It supports an output enable/disable function, with a maximum supply current of 30 mA when enabled and 10 µA when disabled. The device is RoHS compliant and meets various reliability test ratings, making it a robust choice for applications such as 1/10 Gigabit Ethernet, Fibre Channel, and Serial Attached SCSI (SAS).
Win Source Part Number: 1284927-SXF000005
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ SX
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 150 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 30mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1284927-SXF000005 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 150 MHz |