DIODES Incorporated Crystals SRX6353(T)

Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Description
CRYSTAL CERAMIC SEAM7050 T&R 1K

Suppliers

Company
Product
Description
Supplier Links
Crystals SRX6353(T)
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number SRX6353(T)
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - X030-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 1847987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details