DIODES Incorporated Oscillators - SNC500021 SNC500021

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934664-SNC500021 Series: SaRonix-eCera™ SN Features: XO (Standard) - Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 934664-SNC500021 Series: SaRonix-eCera™ SN Features: XO (Standard) - Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SNC500021 - 934664-SNC500021 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SNC500021
934664-SNC500021
Oscillators - SNC500021 934664-SNC500021
Manufacturer: Diodes Incorporated Win Source Part Number: 934664-SNC500021 Series: SaRonix-eCera™ SN Features: XO (Standard) - Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 934664-SNC500021
Series: SaRonix-eCera™ SN
Features: XO (Standard) - Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 934664-SNC500021
Product Name Oscillators - SNC500021
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details