DIODES Incorporated Oscillators - SN10GE156 SN10GE156

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803045-SN10GE156 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.079" (2.00mm) Current - Supply (Disable) (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 70mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803045-SN10GE156 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.079" (2.00mm) Current - Supply (Disable) (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 70mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SN10GE156 - 803045-SN10GE156 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SN10GE156
803045-SN10GE156
Oscillators - SN10GE156 803045-SN10GE156
Manufacturer: Diodes Incorporated Win Source Part Number: 803045-SN10GE156 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: PECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.079" (2.00mm) Current - Supply (Disable) (Maximum): 25mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 70mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 803045-SN10GE156
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 156.25MHz
Function: Enable/Disable
Output: PECL
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 6-SMD, No Lead
Height - Seated (Maximum): 0.079" (2.00mm)
Current - Supply (Disable) (Maximum): 25mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 70mA

Buy Now
Oscillators - SN10GE156TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SN10GE156TR-ND
Oscillators SN10GE156TR-ND
156.25MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) PECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SN10GE156 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
SN10GE156
Oscillators SN10GE156
XTAL OSC XO 156.2500MHZ PECL SMD

XTAL OSC XO 156.2500MHZ PECL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 803045-SN10GE156 SN10GE156TR-ND SN10GE156
Product Name Oscillators - SN10GE156 Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 156 MHz 156 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ACA000278AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers