DIODES Incorporated Electrical Parts - SMBJ170CA-13-F SMBJ170CA-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251466-SMBJ170CA-13 -F Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170CA Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMB Maximum Clamping Voltage: 275V Alternative Parts (Cross-Reference): SMBJ170CA-G; TFMBJ170CA; TV06B171JB-G; Introduction Date: August 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1251466-SMBJ170CA-13 -F Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170CA Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMB Maximum Clamping Voltage: 275V Alternative Parts (Cross-Reference): SMBJ170CA-G; TFMBJ170CA; TV06B171JB-G; Introduction Date: August 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SMBJ170CA-13-F - 1251466-SMBJ170CA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMBJ170CA-13-F
1251466-SMBJ170CA-13-F
Electrical Parts - SMBJ170CA-13-F 1251466-SMBJ170CA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1251466-SMBJ170CA-13 -F Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170CA Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMB Maximum Clamping Voltage: 275V Alternative Parts (Cross-Reference): SMBJ170CA-G; TFMBJ170CA; TV06B171JB-G; Introduction Date: August 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1251466-SMBJ170CA-13-F
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ170CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 189V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMB
Maximum Clamping Voltage: 275V
Alternative Parts (Cross-Reference): SMBJ170CA-G; TFMBJ170CA; TV06B171JB-G;
Introduction Date: August 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1251466-SMBJ170CA-13-F
Product Name Electrical Parts - SMBJ170CA-13-F
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P - L22515-1200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S4R1D102PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details