DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SF10HG-B

Description
Win Source Part Number: 1282750-SF10HG-B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 500 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282750-SF10HG-B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 500 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282750-SF10HG-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282750-SF10HG-B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282750-SF10HG-B
Win Source Part Number: 1282750-SF10HG-B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 500 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282750-SF10HG-B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 500 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Diode and Rectifier - 280-SF10HG-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SF10HG-B
Diode and Rectifier 280-SF10HG-B
Product overview: SF10HG-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10HG-B can be used for catalog matching and distributor lookup.

Product overview: SF10HG-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10HG-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1282750-SF10HG-B 280-SF10HG-B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier
Diode Type Standard
VF 1.5 volts
VR 500 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAV20,143TB-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
4 suppliers
Bridge Rectifiers - 2KBB20R - 1123596-2KBB20R - Win Source Electronics
View Details
2 suppliers