DIODES Incorporated Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555QS-13 SE555QS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894135-SE555QS-13 Series: Automotive, AEC-Q100 Operating Temperature Range: -45°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SE555 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SE555QS-13DITR, SE555QS-13DIDKR, SE555QS-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894135-SE555QS-13 Series: Automotive, AEC-Q100 Operating Temperature Range: -45°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SE555 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SE555QS-13DITR, SE555QS-13DIDKR, SE555QS-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555QS-13 - 894135-SE555QS-13 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555QS-13
894135-SE555QS-13
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555QS-13 894135-SE555QS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 894135-SE555QS-13 Series: Automotive, AEC-Q100 Operating Temperature Range: -45°C ~ 125°C Features: 555 Type, Timer/Oscillator (Single) IC - 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SE555 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SE555QS-13DITR, SE555QS-13DIDKR, SE555QS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 894135-SE555QS-13
Series: Automotive, AEC-Q100
Operating Temperature Range: -45°C ~ 125°C
Features: 555 Type, Timer/Oscillator (Single) IC - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SE555
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SE555QS-13DITR, SE555QS-13DIDKR, SE555QS-13DICT

Buy Now Datasheet
Programmable Timers and Oscillators - SE555QS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SE555QS-13DICT-ND
Programmable Timers and Oscillators SE555QS-13DICT-ND
555 Type, Timer/Oscillator (Single) IC 8-SO

555 Type, Timer/Oscillator (Single) IC 8-SO

Buy Now Datasheet
Programmable Timers and Oscillators - SE555QS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SE555QS-13DIDKR-ND
Programmable Timers and Oscillators SE555QS-13DIDKR-ND
555 Type, Timer/Oscillator (Single) IC 8-SO

555 Type, Timer/Oscillator (Single) IC 8-SO

Buy Now Datasheet
Programmable Timers and Oscillators - SE555QS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SE555QS-13DITR-ND
Programmable Timers and Oscillators SE555QS-13DITR-ND
555 Type, Timer/Oscillator (Single) IC 8-SO

555 Type, Timer/Oscillator (Single) IC 8-SO

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-SE555QS-13
Clock and Timing IC 689-SE555QS-13
IC OSC SGL TIMER SO-8 Product overview: SE555QS-13 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SE555QS-13 can be used for catalog matching and distributor lookup.

IC OSC SGL TIMER SO-8 Product overview: SE555QS-13 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SE555QS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SE555QS-13 - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SE555QS-13
Programmable Timers and Oscillators SE555QS-13
IC OSC SGL TIMER SO-8

IC OSC SGL TIMER SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 894135-SE555QS-13 SE555QS-13DICT-ND 689-SE555QS-13 SE555QS-13
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555QS-13 Programmable Timers and Oscillators Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; 8-SO Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 156.2500MHZ Clock and Timing IC - 172-510CCA156M250AAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 3.3 volts
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
SE555M Precision Timer - SE555JGB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers