DIODES Incorporated Single Diodes SDT5A60SA-13

Description
Diode Schottky 60V 5A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT5A60SA-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount SMA

Diode Schottky 60V 5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 31-SDT5A60SA-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5A SMA

DIODE SCHOTTKY 60V 5A SMA

Buy Now Datasheet
Single Diodes - 31-SDT5A60SA-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5A SMA

DIODE SCHOTTKY 60V 5A SMA

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-SDT5A60SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SDT5A60SA-13
Schottky 60V 5A Diode and Rectifier 280-SDT5A60SA-13
DIODE SCHOTTKY 60V 5A SMA Product overview: SDT5A60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5A60SA-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A SMA Product overview: SDT5A60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5A60SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDT5A60SA-13 - 852356-SDT5A60SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT5A60SA-13
852356-SDT5A60SA-13
Diodes, Rectifiers - Single - SDT5A60SA-13 852356-SDT5A60SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 852356-SDT5A60SA-13 Features: Diode 60 V Package: Reel - TR Family Name: SDT5A60 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 852356-SDT5A60SA-13
Features: Diode 60 V
Package: Reel - TR
Family Name: SDT5A60
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5A60SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5A60SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT5A60SA-13
DIODE SCHOTTKY 60V 5A SMA

DIODE SCHOTTKY 60V 5A SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 31-SDT5A60SA-13TR-ND 280-SDT5A60SA-13 852356-SDT5A60SA-13 SDT5A60SA-13
Product Name Single Diodes Schottky 60V 5A Diode and Rectifier Diodes, Rectifiers - Single - SDT5A60SA-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data