Manufacturer: Diodes Incorporated
Win Source Part Number: 813170-SDT20120VCT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 860mV at 10A
Current - Reverse Leakage at Vr: 120μA at 120V
DIODE ARR SCHOT 120V 10A TO220AB Product overview: SDT20120VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20120VCT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOT 120V 10A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 813170-SDT20120VCT | 286-SDT20120VCT | SDT20120VCT | SDT20120VCT |
| Product Name | Diodes, Rectifiers - Arrays - SDT20120VCT | 120V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8600 volts | 0.8600 volts | ||
| VR | 120 volts | |||
| IR | 0.1200 mA |