DIODES Incorporated Schottky 150V 15A Diode and Rectifier SDT15150P5-13D

Description
DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 150V 15A Diode and Rectifier
280-SDT15150P5-13D
Schottky 150V 15A Diode and Rectifier 280-SDT15150P5-13D
DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282655-SDT15150P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282655-SDT15150P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282655-SDT15150P5-13D
Win Source Part Number: 1282655-SDT15150P5-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282655-SDT15150P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SDT15150P5-13D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT15150P5-13D-ND
Single Diodes SDT15150P5-13D-ND
Diode Schottky 150V 15A Surface Mount PowerDI™ 5

Diode Schottky 150V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT15150P5-13D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT15150P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SDT15150P5-13D
DIODE SCHOTTKY 150V 15A POWERDI5

DIODE SCHOTTKY 150V 15A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SDT15150P5-13D 1282655-SDT15150P5-13D SDT15150P5-13D-ND SDT15150P5-13D
Product Name Schottky 150V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 5
Unlock Full Specs
to access all available technical data