DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT12A120P5-13D

Description
Win Source Part Number: 1282672-SDT12A120P5- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT12
Request a Quote Datasheet
Description
Win Source Part Number: 1282672-SDT12A120P5- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282672-SDT12A120P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282672-SDT12A120P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282672-SDT12A120P5-13D
Win Source Part Number: 1282672-SDT12A120P5- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT12

Win Source Part Number: 1282672-SDT12A120P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A
Current - Reverse Leakage @ Vr: 500 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT12

Buy Now Datasheet
Single Diodes - SDT12A120P5-13D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT12A120P5-13D-ND
Single Diodes SDT12A120P5-13D-ND
Diode Schottky 120V 12A Surface Mount PowerDI™ 5

Diode Schottky 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 12A Diode and Rectifier
280-SDT12A120P5-13D
Schottky 120V 12A Diode and Rectifier 280-SDT12A120P5-13D
DIODE SCHOTTKY 120V 12A POWERDI5 Product overview: SDT12A120P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT12A120P5-13D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 12A POWERDI5 Product overview: SDT12A120P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT12A120P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT12A120P5-13D
Schottky Diodes & Rectifiers SDT12A120P5-13D
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT12A120P5-13D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT12A120P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SDT12A120P5-13D
DIODE SCHOTTKY 120V 12A POWERDI5

DIODE SCHOTTKY 120V 12A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1282672-SDT12A120P5-13D SDT12A120P5-13D-ND 280-SDT12A120P5-13D SDT12A120P5-13D SDT12A120P5-13D
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 120V 12A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PowerDI™ 5 Tape & Reel (TR) PowerDI5
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers