DIODES Incorporated Diode Arrays SDM40E20LS-7-F

Description
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDM40E20LS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SDM40E20LS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SDM40E20LS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDM40E20LS-7-F - 028195-SDM40E20LS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDM40E20LS-7-F
028195-SDM40E20LS-7-F
Diodes, Rectifiers - Arrays - SDM40E20LS-7-F 028195-SDM40E20LS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028195-SDM40E20LS-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 310mV @ 100mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 400mA (DC) Family Name: SDM40E20LS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SD0520LSG; S18SD0520LSGS08; SD0520LS; SDM40E20LS; Introduction Date: November 19, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028195-SDM40E20LS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 310mV @ 100mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Family Name: SDM40E20LS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SD0520LSG; S18SD0520LSGS08; SD0520LS; SDM40E20LS;
Introduction Date: November 19, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 400MA SOT23 Diode and Rectifier
286-SDM40E20LS-7-F
20V 400MA SOT23 Diode and Rectifier 286-SDM40E20LS-7-F
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LS-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM40E20LS-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM40E20LS-7-F
Diodes >> Schottky Barrier Diodes (SBD) SDM40E20LS-7-F
20V Dual 310mV@100mA 400mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

20V Dual 310mV@100mA 400mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 20V, 0.3W, Sot23-3; Diode Configuration Diodes Inc. - 12T2225 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 20V, 0.3W, Sot23-3; Diode Configuration Diodes Inc.
12T2225
Diode, Schottky, 20V, 0.3W, Sot23-3; Diode Configuration Diodes Inc. 12T2225
DIODE, SCHOTTKY, 20V, 0.3W, SOT23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:430mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 20V, 0.3W, SOT23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:430mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SDM40E20LS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM40E20LS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SDM40E20LS-7-F
DIODE ARR SCHOTT 20V 400MA SOT23

DIODE ARR SCHOTT 20V 400MA SOT23

Supplier's Site
Diode Arrays - SDM40E20LS-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SDM40E20LS-7-F
Diode Arrays SDM40E20LS-7-F
DIODE ARRAY SCHOTTKY 20V SOT23-3

DIODE ARRAY SCHOTTKY 20V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number SDM40E20LS-FDICT-ND 028195-SDM40E20LS-7-F 286-SDM40E20LS-7-F SDM40E20LS-7-F 12T2225 SDM40E20LS-7-F SDM40E20LS-7-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SDM40E20LS-7-F 20V 400MA SOT23 Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 20V, 0.3W, Sot23-3; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 0.3100 volts 0.3100 volts 0.4300 volts 0.3100 volts 0.3100 volts
Unlock Full Specs
to access all available technical data