DIODES Incorporated 30V 1A Diode and Rectifier SDM1A30CSP-7

Description
DIODE SCHOTT 30V 1A X3-WLB1006-2 Product overview: SDM1A30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A30CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 30V 1A X3-WLB1006-2 Product overview: SDM1A30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A30CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1A Diode and Rectifier - 280-SDM1A30CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A Diode and Rectifier
280-SDM1A30CSP-7
30V 1A Diode and Rectifier 280-SDM1A30CSP-7
DIODE SCHOTT 30V 1A X3-WLB1006-2 Product overview: SDM1A30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A30CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 1A X3-WLB1006-2 Product overview: SDM1A30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A30CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282734-SDM1A30CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282734-SDM1A30CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282734-SDM1A30CSP-7
Win Source Part Number: 1282734-SDM1A30CSP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 525 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB1006-2 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SDM1A30CSP-7CT,SD M1A30CSP-7DI,31-SDM1 A30CSP-7DKR,SDM1A30C SP-7DI,31-SDM1A30CSP -7TR Base Product Number: SDM1A30

Win Source Part Number: 1282734-SDM1A30CSP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 525 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-WLB1006-2
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SDM1A30CSP-7CT,SDM1A30CSP-7DI,31-SDM1A30CSP-7DKR,SDM1A30CSP-7DI,31-SDM1A30CSP-7TR
Base Product Number: SDM1A30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1A30CSP-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1A30CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1A30CSP-7
DIODE SCHOTT 30V 1A X3-WLB1006-2

DIODE SCHOTT 30V 1A X3-WLB1006-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SDM1A30CSP-7 1282734-SDM1A30CSP-7 SDM1A30CSP-7
Product Name 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-XDFN
Unlock Full Specs
to access all available technical data