DIODE SBR 10V 6A U-DFN3030-8 Product overview: SBRT6U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT6U10LP-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805382-SBRT6U10LP-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 6A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: U-DFN3030-8
Manufacturer Package: 8-PowerUDFN
Voltage - DC Reverse (Vr) (Maximum): 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 480mV at 6A
Current - Reverse Leakage at Vr: 300μA at 10V
Diode Super Barrier 10V 6A Surface Mount U-DFN3030-8
Schottky Diodes & Rectifiers 6A Trench SBR Low PWR Loss
DIODE SBR 10V 6A U-DFN3030-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBRT6U10LP-7 | 805382-SBRT6U10LP-7 | SBRT6U10LP-7DI-ND | SBRT6U10LP-7 | SBRT6U10LP-7 |
| Product Name | 10V 6A Diode and Rectifier | Diodes, Rectifiers - Single - SBRT6U10LP-7 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Super Barrier |