Manufacturer: Diodes Incorporated
Win Source Part Number: 806410-SBRT4U60LP-7
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 4A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: U-DFN3030-8
Manufacturer Package: 8-PowerUDFN
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 4A
Current - Reverse Leakage at Vr: 150μA at 60V
Capacitance at Vr, F: 180pF at 5V, 1MHz
DIODE SBR 60V 4A U-DFN3030-8 Product overview: SBRT4U60LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U60LP-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 4A Trench SBR 4A 60V 20 IFSM 180pF
DIODE SBR 60V 4A U-DFN3030-8
DIODE SBR 60V 4A U-DFN3030-8
RECTIFIER, 60V, 4A, DFN3030; Repetitive Peak Reverse Voltage:60V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 806410-SBRT4U60LP-7 | 280-SBRT4U60LP-7 | SBRT4U60LP-7 | SBRT4U60LP-7 | SBRT4U60LP-7 | 39AH6625 |
| Product Name | Diodes, Rectifiers - Single - SBRT4U60LP-7 | 60V 4A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 60V, 4A, Dfn3030; Repetitive Peak Reverse Voltage Diodes Inc. |
| Diode Type | Super Barrier | |||||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts | 0.5200 volts | ||
| VR | 60 volts | 60 volts | ||||
| IR | 0.1500 mA | 0.1500 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ? to 175 C (? to 347 F) |