DIODES Incorporated 80V 20A Diode and Rectifier SBRT20M80SP5-13

Description
DIODE SBR 80V 20A POWERDI5 Product overview: SBRT20M80SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M80SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 80V 20A POWERDI5 Product overview: SBRT20M80SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M80SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 20A Diode and Rectifier
280-SBRT20M80SP5-13
80V 20A Diode and Rectifier 280-SBRT20M80SP5-13
DIODE SBR 80V 20A POWERDI5 Product overview: SBRT20M80SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M80SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 80V 20A POWERDI5 Product overview: SBRT20M80SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M80SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBRT20M80SP5-13 - 1094643-SBRT20M80SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20M80SP5-13
1094643-SBRT20M80SP5-13
Diodes, Rectifiers - Single - SBRT20M80SP5-13 1094643-SBRT20M80SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094643-SBRT20M80SP5 -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 660mV @ 20A Current - Reverse Leakage @ Vr: 200μA @ 80V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094643-SBRT20M80SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 20A
Current - Reverse Leakage @ Vr: 200μA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20M80SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20M80SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20M80SP5-13
DIODE SBR 80V 20A POWERDI5

DIODE SBR 80V 20A POWERDI5

Supplier's Site
Single Diodes - SBRT20M80SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT20M80SP5-13
Single Diodes SBRT20M80SP5-13
DIODE SBR 80V 20A POWERDI5

DIODE SBR 80V 20A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number 280-SBRT20M80SP5-13 1094643-SBRT20M80SP5-13 SBRT20M80SP5-13 SBRT20M80SP5-13
Product Name 80V 20A Diode and Rectifier Diodes, Rectifiers - Single - SBRT20M80SP5-13 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data