Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |