DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. SBR8U60P5-7.

Description
Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:500mV; Reverse Recovery Time:-; Forward Surge Current:280A; Operating Temperature Max:150°C; Diode Case Style:PowerDI 5 RoHS Compliant: No
Description
Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:500mV; Reverse Recovery Time:-; Forward Surge Current:280A; Operating Temperature Max:150°C; Diode Case Style:PowerDI 5 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 61AC1859 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
61AC1859
Repetitive Peak Reverse Voltage Diodes Inc. 61AC1859
Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:500mV; Reverse Recovery Time:-; Forward Surge Current:280A; Operating Temperature Max:150°C; Diode Case Style:PowerDI 5 RoHS Compliant: No

Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:500mV; Reverse Recovery Time:-; Forward Surge Current:280A; Operating Temperature Max:150°C; Diode Case Style:PowerDI 5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC1859
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
VF 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.2 volts
IR 0.0100 mA
View Details
Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100D - 120LQ100D - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details