Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028106-SBR8U60P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 8A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR8U60P5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DST860S; V8P6HM3/87A; V8P6HM3/86A; CTLSH8-60M364;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
460mV@8A 60V 8A PowerDI-5 Super Barrier Rectifier (SBR) ROHS
SCHOTTKY RECTIFIER, 8A, 60V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE SBR 60V 8A POWERDI5
DIODE SBR 60V 8A POWERDI5
Schottky Diodes & Rectifiers 8A 60V ULTRA-LOW VF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SBR8U60P5DIDKR-ND | 280-SBR8U60P5-13 | 028106-SBR8U60P5-13 | SBR8U60P5-13 | 82Y7249 | SBR8U60P5-13 | SBR8U60P5-13 | SBR8U60P5-13 |
| Product Name | Single Diodes | 60V 8A Diode and Rectifier | Diodes, Rectifiers - Single - SBR8U60P5-13 | Diodes >> Super Barrier Rectifier (SBR) | Schottky Rectifier, 8A, 60V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 5 | PowerDI5-3 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Super Barrier | |||||||
| VF | 0.5300 volts | 0.4600 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts |