DIODES Incorporated 20V 8A Diode and Rectifier SBR8U20SP5-13

Description
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8U20SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U20SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8U20SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U20SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8A Diode and Rectifier
280-SBR8U20SP5-13
20V 8A Diode and Rectifier 280-SBR8U20SP5-13
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8U20SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U20SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 8A POWERDI5 Product overview: SBR8U20SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U20SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR8U20SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR8U20SP5-13 - 028105-SBR8U20SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8U20SP5-13
028105-SBR8U20SP5-13
Diodes, Rectifiers - Single - SBR8U20SP5-13 028105-SBR8U20SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028105-SBR8U20SP5-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028105-SBR8U20SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBR8U20SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8U20SP5-13
Single Diodes SBR8U20SP5-13
DIODE SBR 20V 8A POWERDI5

DIODE SBR 20V 8A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8U20SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8U20SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8U20SP5-13
DIODE SBR 20V 8A POWERDI5

DIODE SBR 20V 8A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8U20SP5-13
Schottky Diodes & Rectifiers SBR8U20SP5-13
Schottky Diodes & Rectifiers Super Barrier Rectif PDI5 T&R 5K

Schottky Diodes & Rectifiers Super Barrier Rectif PDI5 T&R 5K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBR8U20SP5-13 SBR8U20SP5-13DITR-ND 028105-SBR8U20SP5-13 SBR8U20SP5-13 SBR8U20SP5-13 SBR8U20SP5-13
Product Name 20V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR8U20SP5-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details