DIODES Incorporated Diodes, Rectifiers - Arrays - SBR8M45SP5-13 SBR8M45SP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893692-SBR8M45SP5-13 Features: Diode Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893692-SBR8M45SP5-13 Features: Diode Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR8M45SP5-13 - 893692-SBR8M45SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR8M45SP5-13
893692-SBR8M45SP5-13
Diodes, Rectifiers - Arrays - SBR8M45SP5-13 893692-SBR8M45SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893692-SBR8M45SP5-13 Features: Diode Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 893692-SBR8M45SP5-13
Features: Diode Array
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now
Schottky Diode and Rectifier - 286-SBR8M45SP5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-SBR8M45SP5-13
Schottky Diode and Rectifier 286-SBR8M45SP5-13
DIODE ARRAY SCHOTTKY / Diode Array Product overview: SBR8M45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR8M45SP5-13 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY / Diode Array Product overview: SBR8M45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR8M45SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 893692-SBR8M45SP5-13 286-SBR8M45SP5-13
Product Name Diodes, Rectifiers - Arrays - SBR8M45SP5-13 Schottky Diode and Rectifier
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details