Diode Array 1 Pair Common Cathode Super Barrier 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 100V 6A TO252-3 Product overview: SBR6100CTLQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR6100CTLQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893682-SBR6100CTLQ-1
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR6100
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR6100CTLQ-13DIDKR,
DIODE ARR SBR 100V 6A TO252-3
DIODE ARRAY SBR 100V 6A TO252
Schottky Diodes & Rectifiers Super Barrier Rectifier TO252 T&R 2.5K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | SBR6100CTLQ-13DITR-ND | 286-SBR6100CTLQ-13 | 893682-SBR6100CTLQ-13 | SBR6100CTLQ-13 | SBR6100CTLQ-13 | SBR6100CTLQ-13 |
| Product Name | Diode Arrays | 100V 6A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR6100CTLQ-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |
| RoHS Compliant | RoHS | |||||
| Diode Type | Diode Array 1 Pair Common Cathode Super Barrier 100 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |