DIODE ARR SBR 300V 30A TO220-3 Product overview: SBR60A300CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A300CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 300V 30A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 211499-SBR60A300CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
DIODE ARRAY SBR 300V 30A TO220AB
DIODE ARR SBR 300V 30A TO220-3
Schottky Diodes & Rectifiers 60A 300V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR60A300CT | SBR60A300CTDI-ND | 211499-SBR60A300CT | SBR60A300CT | SBR60A300CT | SBR60A300CT |
| Product Name | 300V 30A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR60A300CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |