Diode Array 1 Pair Common Cathode Super Barrier 300V 20A Through Hole TO-220-3
DIODE ARR SBR 300V 20A TO220-3 Product overview: SBR40U300CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U300CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028102-SBR40U300CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 890mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 300V 20A TO220-3
Schottky Diodes & Rectifiers 40A 300V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | SBR40U300CTDI-ND | 286-SBR40U300CT | 028102-SBR40U300CT | SBR40U300CT | SBR40U300CT |
| Product Name | Diode Arrays | 300V 20A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR40U300CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Super Barrier |