DIODES Incorporated Diodes, Rectifiers - Arrays - SBR20A60CT-G SBR20A60CT-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 836758-SBR20A60CT-G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 836758-SBR20A60CT-G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR20A60CT-G - 836758-SBR20A60CT-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A60CT-G
836758-SBR20A60CT-G
Diodes, Rectifiers - Arrays - SBR20A60CT-G 836758-SBR20A60CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 836758-SBR20A60CT-G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 836758-SBR20A60CT-G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-SBR20A60CT-G
60V 10A TO220 Diode and Rectifier 286-SBR20A60CT-G
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT-G can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 10A TO220-3 Product overview: SBR20A60CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CT-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A60CT-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A60CT-G
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A60CT-G
DIODE ARR SBR 60V 10A TO220-3

DIODE ARR SBR 60V 10A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 836758-SBR20A60CT-G 286-SBR20A60CT-G SBR20A60CT-G
Product Name Diodes, Rectifiers - Arrays - SBR20A60CT-G 60V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
General-purpose dual Schottky diode - BAS40-06W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers