DIODES Incorporated Diodes, Rectifiers - Arrays - SBR2040CTFP SBR2040CTFP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064081-SBR2040CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064081-SBR2040CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR2040CTFP - 064081-SBR2040CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR2040CTFP
064081-SBR2040CTFP
Diodes, Rectifiers - Arrays - SBR2040CTFP 064081-SBR2040CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 064081-SBR2040CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064081-SBR2040CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
40V 20A Diode and Rectifier - 286-SBR2040CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 20A Diode and Rectifier
286-SBR2040CTFP
40V 20A Diode and Rectifier 286-SBR2040CTFP
DIODE ARR SBR 40V 20A ITO220AB Product overview: SBR2040CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2040CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 40V 20A ITO220AB Product overview: SBR2040CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2040CTFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR2040CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR2040CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR2040CTFP
DIODE ARR SBR 40V 20A ITO220AB

DIODE ARR SBR 40V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2040CTFP
Schottky Diodes & Rectifiers SBR2040CTFP
Schottky Diodes & Rectifiers 20A 40V

Schottky Diodes & Rectifiers 20A 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 064081-SBR2040CTFP 286-SBR2040CTFP SBR2040CTFP SBR2040CTFP
Product Name Diodes, Rectifiers - Arrays - SBR2040CTFP 40V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Super Barrier
Life Cycle Stage Active Removed
VF 0.5300 volts 0.5300 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-voltage switching diodes - BAV23-QVL - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details